Viewsonic PJD6352, 3500 ANSI lumens, XGA (1024x768), 4:3, 30 - 300", 15000:1, 1.073 billion colors
Viewsonic PJD6352. Projector brightness: 3500 ANSI lumens, Projector native resolution: XGA (1024x768), Native aspect ratio: 4:3. Service life of light source: 10000 h, Service life of light source (economic mode): 6000 h. Digital zoom: 2x, Optical zoom: 1.3x, Throw ratio: 1.51 - 1.97:1. Serial interface type: RS-232, USB connector type: Mini-USB B. Noise level: 32 dB, Noise level (economic mode): 29 dB, On Screen Display (OSD) languages: Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish,...