Viewsonic logo

Viewsonic PJD5231 data projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17991
Info modified on:
10 Aug 2024, 08:05:44
Short summary description Viewsonic PJD5231 data projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black:

Viewsonic PJD5231, 3000 ANSI lumens, DLP, XGA (1024x768), 4:3, 30 - 300", 16:9

Long summary description Viewsonic PJD5231 data projector 3000 ANSI lumens DLP XGA (1024x768) 3D Black:

Viewsonic PJD5231. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual. Analog signal format system: NTSC M, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.