Viewsonic logo

Viewsonic PJD5126 data projector 2700 ANSI lumens DLP SVGA (800x600) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51955
Info modified on:
26 Jun 2024, 06:16:27
Short summary description Viewsonic PJD5126 data projector 2700 ANSI lumens DLP SVGA (800x600) Black:

Viewsonic PJD5126, 2700 ANSI lumens, DLP, SVGA (800x600), 16:9, 30 - 300", 4:3, 16:9

Long summary description Viewsonic PJD5126 data projector 2700 ANSI lumens DLP SVGA (800x600) Black:

Viewsonic PJD5126. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Zoom type: Manual, Throw ratio: 1.86 - 2.04:1. Analog signal format system: NTSC, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.