Viewsonic PJD5112, 2600 ANSI lumens, DLP, SVGA (800x600), 2000:1, 47.2 - 393.7" (1.2 - 10 m), Lamp
Viewsonic PJD5112. Projector brightness: 2600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Serial interface type: RS-232. Noise level: 30 dB