Viewsonic logo

Viewsonic NMP-530 Network Media Player Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51122
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic NMP-530 Network Media Player Black:

Viewsonic NMP-530 Network Media Player, Black, PNG, MP3, WAV, UL, cUL, FCC, Part 15 Class B, CE, CB, BSMI, RoHS, PSB, DC 5V, 100-240V AC, 7.01" (178 mm)

Long summary description Viewsonic NMP-530 Network Media Player Black:

Viewsonic NMP-530 Network Media Player. Product color: Black, Image formats supported: PNG, Audio formats supported: MP3, WAV. Power requirements: DC 5V, 100-240V AC. Width: 7.01" (178 mm), Depth: 0.984" (25 mm), Height: 5.12" (130 mm). Supported network protocols: TCP/IP, HTTP, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.