Viewsonic logo

Viewsonic 42" LCD TV 42" Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21216
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic 42" LCD TV 42" Full HD Black 500 cd/m²:

Viewsonic 42" LCD TV, 42", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Viewsonic 42" LCD TV 42" Full HD Black 500 cd/m²:

Viewsonic 42" LCD TV. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 2000:1, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.