Viewsonic M1 mini, 120 ANSI lumens, LED, WVGA (854x480), 500:1, 24 - 100", 25.2 - 104.7" (0.64 - 2.66 m)
Viewsonic M1 mini. Projector brightness: 120 ANSI lumens, Projection technology: LED, Projector native resolution: WVGA (854x480). Light source type: LED, Service life of light source: 30000 h. Focus: Manual, Fixed focal length: 0.295" (7.5 mm), Aperture range (F-F): 1.7 - 1.7. Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1080 (HD 1080), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. HDMI connector type: Full-size