Viewsonic logo

Viewsonic LS960WU data projector Standard throw projector 8500 ANSI lumens WUXGA (1920x1200) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22334
Info modified on:
21 Oct 2024, 18:21:54
Short summary description Viewsonic LS960WU data projector Standard throw projector 8500 ANSI lumens WUXGA (1920x1200) Black:

Viewsonic LS960WU, 8500 ANSI lumens, WUXGA (1920x1200), 3000000:1, 16:10, 50 - 300", 16:10

Long summary description Viewsonic LS960WU data projector Standard throw projector 8500 ANSI lumens WUXGA (1920x1200) Black:

Viewsonic LS960WU. Projector brightness: 8500 ANSI lumens, Projector native resolution: WUXGA (1920x1200), Contrast ratio (typical): 3000000:1. Light source type: Lamp, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 18.72 - 29.59 mm, Aperture range (F-F): 2 - 2.4, Throw ratio: 1.25 - 2.00. Supported graphics resolutions: 1920 x 1200 (WUXGA). Serial interface type: RJ-45, RS-232

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.