Viewsonic LS820, 3500 ANSI lumens, 1080p (1920x1080), 14.6 - 31.5" (0.37 - 0.8 m), 100000:1, Lamp, 15000 h
Viewsonic LS820. Projector brightness: 3500 ANSI lumens, Projector native resolution: 1080p (1920x1080), Projection distance: 14.6 - 31.5" (0.37 - 0.8 m). Light source type: Lamp, Service life of light source: 15000 h, Lamp power: 390 W. RMS rated power: 10 W. Product type: Ultra short throw projector, Product color: Black, Placement: Desktop. Power source: AC