Viewsonic P1.5, Digital signage flat panel, 27", LED, 3840 x 2160 pixels, Wi-Fi
Viewsonic P1.5. Product design: Digital signage flat panel. Display diagonal: 27", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 600 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Android 9. Product color: Black