Viewsonic logo

Viewsonic LCD-DMA-001 monitor mount / stand 24" Desk Black, Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10266
Info modified on:
02 Feb 2024, 20:21:05
Short summary description Viewsonic LCD-DMA-001 monitor mount / stand 24" Desk Black, Stainless steel:

Viewsonic LCD-DMA-001, 22 lbs (10 kg), 24", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Black, Stainless steel

Long summary description Viewsonic LCD-DMA-001 monitor mount / stand 24" Desk Black, Stainless steel:

Viewsonic LCD-DMA-001. Maximum weight capacity: 22 lbs (10 kg), Maximum screen size: 24", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -15 - 90°. Product color: Black, Stainless steel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.