Viewsonic logo

Viewsonic IFP6550-5 interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Black HDMI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2915
Info modified on:
18 Sept 2024, 10:45:07
Short summary description Viewsonic IFP6550-5 interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Black HDMI:

Viewsonic IFP6550-5, 65", 56.2 x 31.6" (1428.5 x 803.5 mm), 350 cd/m², 1.07 billion colors, 3840 x 2160 pixels, 4K Ultra HD

Long summary description Viewsonic IFP6550-5 interactive whiteboard 65" 3840 x 2160 pixels Touchscreen Black HDMI:

Viewsonic IFP6550-5. Display diagonal: 65", Working area: 56.2 x 31.6" (1428.5 x 803.5 mm), Display brightness: 350 cd/m². Operating system installed: Android, Processor architecture: ARM Cortex A73 + ARM Cortex A53, Processor frequency: 1.5 GHz. Speaker power: 12 W, Subwoofer RMS power: 16 W. Ethernet LAN data rates: 10,100 Mbit/s. Interface: HDMI, USB connector type: USB Type-A, USB Type-B, USB Type-C, USB Power Delivery up to: 65 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.