Viewsonic IFP6550-3, 65", 56.3 x 31.8" (1431 x 807 mm), 350 cd/m², 1.073 billion colors, 3840 x 2160 pixels, 4K Ultra HD
Viewsonic IFP6550-3. Display diagonal: 65", Working area: 56.3 x 31.8" (1431 x 807 mm), Display brightness: 350 cd/m². Operating system installed: Android, Processor architecture: ARM Cortex-A73, Processor frequency: 1.5 GHz. Speaker power: 20 W, Subwoofer RMS power: 15 W. Ethernet LAN data rates: 10,100 Mbit/s. Interface: HDMI, USB connector type: USB Type-A, USB Type-B, Headphone connectivity: 3.5 mm