Viewsonic logo

Viewsonic EP3202r digital photo frame Black 32"

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10077
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Viewsonic EP3202r digital photo frame Black 32":

Viewsonic EP3202r, 32", 1366 x 768 pixels, 450 cd/m², 5000:1, 178°, 178°

Long summary description Viewsonic EP3202r digital photo frame Black 32":

Viewsonic EP3202r. Display diagonal: 32", Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m². Image formats supported: BMP, JPG. Compatible memory cards: CF. Interface: USB 1.1, Ethernet LAN data rates: 10,100 Mbit/s. Speaker power: 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.