Viewsonic CDE3205-EP, Digital signage flat panel, 32", LED, 1920 x 1080 pixels
Viewsonic CDE3205-EP. Product design: Digital signage flat panel. Display diagonal: 32", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product color: Black