Vertiv logo

Vertiv VR3300 rack cabinet 42U Freestanding rack Black, Transparent

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219343
Info modified on:
10 Aug 2024, 11:23:22
Short summary description Vertiv VR3300 rack cabinet 42U Freestanding rack Black, Transparent:

Vertiv VR3300, Freestanding rack, 42U, 3000.5 lbs (1361 kg), Key lock, Adjustable feet, Cable management

Long summary description Vertiv VR3300 rack cabinet 42U Freestanding rack Black, Transparent:

Vertiv VR3300. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 3000.5 lbs (1361 kg), Key lock, Adjustable feet, Cable management. Weight: 302 lbs (137 kg). Product color: Black, Transparent

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.