Vertiv VR Rack VR3100, Freestanding rack, 42U, 3000.5 lbs (1361 kg), Key lock, Adjustable feet, Cable management
Vertiv VR Rack VR3100. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 3000.5 lbs (1361 kg), Key lock, Adjustable feet, Cable management. Weight: 280 lbs (127 kg). Product color: Black, Transparent