Vertiv Avocent SwitchView IP 1020, 1600 x 1200 pixels, 10 W, Black
Vertiv Avocent SwitchView IP 1020. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Security algorithms: 3DES, DES. Maximum resolution: 1600 x 1200 pixels. Product color: Black, Certification: UL, FCC B, cUL, ICES-003 B, CE, GS, VCCI B, MIC A, C-Tick. Power consumption (typical): 10 W