Vertiv logo

Vertiv SN-3C temperature/humidity sensor Temperature & humidity sensor Wireless

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56399
Info modified on:
10 Oct 2023, 12:19:09
Short summary description Vertiv SN-3C temperature/humidity sensor Temperature & humidity sensor Wireless:

Vertiv SN-3C, Temperature & humidity sensor, 5 - 55 °C, Wireless, 10 - 95%, 3.5 °C, 2.01" (51 mm)

Long summary description Vertiv SN-3C temperature/humidity sensor Temperature & humidity sensor Wireless:

Vertiv SN-3C. Sensor type: Temperature & humidity sensor, Temperature measuring range: 5 - 55 °C, Connectivity technology: Wireless. Width: 2.01" (51 mm), Depth: 0.748" (19 mm), Height: 1.61" (41 mm). Package weight: 7.05 oz (200 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.