Vertiv SwitchView SC8 DVI KVM Switch 8 port, 2560 x 1600 pixels, 20 W, Black
Vertiv SwitchView SC8 DVI KVM Switch 8 port. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2560 x 1600 pixels. Product color: Black. Power consumption (typical): 20 W. Weight: 9.48 lbs (4.3 kg)