Vertiv Liebert PST5-850MT120, Standby (Offline), 0.85 kVA, 500 W, Pulse width modulation (PWM), 90 V, 145 V
Vertiv Liebert PST5-850MT120. UPS topology: Standby (Offline), Output power capacity: 0.85 kVA, Output power: 500 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Compact, Product color: Black, Control type: Buttons. Certification: RFI / EMI FCC Part 15, Class B EN61000-4-5; Line to Neutral: Level 2; Line to Earth: Level 3