Vertiv logo

Vertiv Liebert NXE 10kVA uninterruptible power supply (UPS) 8000 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49647
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Liebert NXE 10kVA uninterruptible power supply (UPS) 8000 W:

Vertiv Liebert NXE 10kVA, 10 kVA, 8000 W, 50/60 Hz, Sealed Lead Acid (VRLA), 10 min, 0 - 40 °C

Long summary description Vertiv Liebert NXE 10kVA uninterruptible power supply (UPS) 8000 W:

Vertiv Liebert NXE 10kVA. Output power capacity: 10 kVA, Output power: 8000 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 10 min. Certification: IEC 62040-3, IEC 62040-2, IEC 62040-1-1, IEC 60146-1-1, IEC 61000-4-2, 4, 5, 6, 8,11, EN.... Weight: 396.8 lbs (180 kg). Dimensions (WxDxH): 23.6 x 27.6 x 55.1" (600 x 700 x 1400 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.