Vertiv logo

Vertiv Avocent MPUIQ-VMCHS KVM cable Black, Blue 14" (0.356 m)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159121
Info modified on:
14 Mar 2024, 18:31:53
Short summary description Vertiv Avocent MPUIQ-VMCHS KVM cable Black, Blue 14" (0.356 m):

Vertiv Avocent MPUIQ-VMCHS, 14" (0.356 m), Black, Blue, VGA (D-Sub), USB 2.0, Avocent MergePoint Unity, 3.21 oz (91 g)

Long summary description Vertiv Avocent MPUIQ-VMCHS KVM cable Black, Blue 14" (0.356 m):

Vertiv Avocent MPUIQ-VMCHS. Cable length: 14" (0.356 m), Product color: Black, Blue, Connector 1: VGA (D-Sub). Weight: 3.21 oz (91 g). Depth: 8.27" (210 mm), Height: 0.787" (20 mm), Width: 1.38" (35 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.