Vertiv logo

Vertiv MPHC1245 power distribution unit (PDU) 24 AC outlet(s) 0U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
37188
Info modified on:
14 Jan 2025, 17:16:48
End of life date:
01 Oct 2020
Short summary description Vertiv MPHC1245 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Vertiv MPHC1245, Metered, Switched, 0U, Black, 24 AC outlet(s), C13 coupler, IEC 60309

Long summary description Vertiv MPHC1245 power distribution unit (PDU) 24 AC outlet(s) 0U Black:

Vertiv MPHC1245. PDU types: Metered, Switched, Rack capacity: 0U, Product color: Black. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC 60309. Management platform: Web, CLI, SNMP, SSH, Telnet. Nominal input voltage: 230-400 V, Maximum current: 32 A, Power protection features: Over current. Compliance certificates: RoHS, Certification: UL, CSA, CE, REACH, FCC Class A, CB, WEEE, ISTA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.