Vertiv logo

Vertiv Liebert LI34141CT32 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140544
Info modified on:
10 Aug 2024, 09:41:13
Short summary description Vertiv Liebert LI34141CT32 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W:

Vertiv Liebert LI34141CT32, Double-conversion (Online), 6 kVA, 4800 W, Sine, 110 V, 300 V

Long summary description Vertiv Liebert LI34141CT32 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W:

Vertiv Liebert LI34141CT32. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 4800 W. AC outlet types: Terminal, Power plug: Terminal, Serial interface type: RS-232. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 VAh, Battery voltage: 12 V. Form factor: Tower, Product color: Black, Cooling type: Active. Compliance certificates: RoHS, Certification: CE

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.