Vertiv logo

Vertiv Liebert ItON 1500VA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 6 AC outlet(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257113
Info modified on:
10 Aug 2024, 09:39:42
Short summary description Vertiv Liebert ItON 1500VA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 6 AC outlet(s):

Vertiv Liebert ItON 1500VA, Line-Interactive, 1.5 kVA, 900 W, Stepwise, 170 V, 280 V

Long summary description Vertiv Liebert ItON 1500VA uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 900 W 6 AC outlet(s):

Vertiv Liebert ItON 1500VA. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 900 W. AC outlet types: C13 coupler, IEC 320, Type F, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Tower, Product color: Black, International Protection (IP) code: IP20. Compliance certificates: RoHS, Certification: CE

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.