Vertiv Liebert EXS, Double-conversion (Online), 20 kVA, 20000 W, 96.2%, 99%, 3%
Vertiv Liebert EXS. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 20000 W. Charging current: 13 A. Form factor: Rackmount/Tower, Product color: Black. Width: 13.2" (335 mm), Depth: 25.6" (650 mm), Height: 51.2" (1300 mm)