Vertiv logo

Vertiv Liebert GXT3 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93957
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
11 Jun 2016
Short summary description Vertiv Liebert GXT3 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:

Vertiv Liebert GXT3 3000VA, 3 kVA, 2700 W, 40/70 Hz, 48 dB, Sealed Lead Acid (VRLA), 3 h

Long summary description Vertiv Liebert GXT3 3000VA uninterruptible power supply (UPS) 3 kVA 2700 W:

Vertiv Liebert GXT3 3000VA. Output power capacity: 3 kVA, Output power: 2700 W, Input frequency: 40/70 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Safety: EC/EN/AS 62040-1-1:2008. Weight: 70.5 lbs (32 kg). Dimensions (WxDxH): 16.9 x 19.6 x 3.35" (430 x 497 x 85 mm), Nominal input voltage: 230 V, Compatible operating systems: Windows 2000/XP/Vista

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.