Vertiv logo

Vertiv MG01X4W0-42PZ63-2PS56C2A10-S power distribution unit (PDU) 42 AC outlet(s) 0U Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43313
Info modified on:
28 Oct 2024, 23:38:23
Short summary description Vertiv MG01X4W0-42PZ63-2PS56C2A10-S power distribution unit (PDU) 42 AC outlet(s) 0U Black:

Vertiv MG01X4W0-42PZ63-2PS56C2A10-S, Basic, 0U, Three-phase, Vertical, Black, 42 AC outlet(s)

Long summary description Vertiv MG01X4W0-42PZ63-2PS56C2A10-S power distribution unit (PDU) 42 AC outlet(s) 0U Black:

Vertiv MG01X4W0-42PZ63-2PS56C2A10-S. PDU types: Basic, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 42 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: Type I. Cable length: 118.1" (3 m). Nominal input voltage: 200 - 415 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.