Vertiv logo

Vertiv EG2XPR206-103C13PS6-IP44 power distribution unit (PDU) 20 AC outlet(s) Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41363
Info modified on:
29 Oct 2024, 01:09:26
Short summary description Vertiv EG2XPR206-103C13PS6-IP44 power distribution unit (PDU) 20 AC outlet(s) Black:

Vertiv EG2XPR206-103C13PS6-IP44, Basic, Horizontal, Black, 20 AC outlet(s), C13 coupler, IEC 60309

Long summary description Vertiv EG2XPR206-103C13PS6-IP44 power distribution unit (PDU) 20 AC outlet(s) Black:

Vertiv EG2XPR206-103C13PS6-IP44. PDU types: Basic, Mounting: Horizontal, Product color: Black. AC outlets quantity: 20 AC outlet(s), AC outlet types: C13 coupler, Power plug: IEC 60309. Cable length: 118.1" (3 m). Nominal input voltage: 200 - 240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.