Vertiv logo

Vertiv Liebert EDGE-1500IRT2UXL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 6 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
183436
Info modified on:
20 Dec 2024, 07:39:41
Short summary description Vertiv Liebert EDGE-1500IRT2UXL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 6 AC outlet(s):

Vertiv Liebert EDGE-1500IRT2UXL, Line-Interactive, 1.5 kVA, 1350 W, Pure sine, 278 V, 200 V

Long summary description Vertiv Liebert EDGE-1500IRT2UXL uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 1350 W 6 AC outlet(s):

Vertiv Liebert EDGE-1500IRT2UXL. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1350 W. AC outlet types: C13 coupler, AC outlets quantity: 6 AC outlet(s). Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Compliance certificates: RoHS. Safety: EN60020-1:2008+A1:2013

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.