Vertiv Avocent AutoView AV3016, 1600 x 1200 pixels, 40 W
Vertiv Avocent AutoView AV3016. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Certification: UL FCC, cUL, ICES, CE, N, GS, IRAM, GOST, VCCI, MIC, C-Tick. Power consumption (typical): 40 W. Weight: 7.94 lbs (3.6 kg)