Vertiv logo

Vertiv AutoView 2000 KVM switch White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83190
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Vertiv AutoView 2000 KVM switch White:

Vertiv AutoView 2000 KVM Switch, 1600 x 1200 pixels, 40 W, White

Long summary description Vertiv AutoView 2000 KVM switch White:

Vertiv AutoView 2000 KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: White. Power consumption (typical): 40 W. Weight: 7.94 lbs (3.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.