Vertiv logo

Vertiv Avocent Cyclades ACS5032 RJ-45

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120651
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Avocent Cyclades ACS5032 RJ-45:

Vertiv Avocent Cyclades ACS5032, SNMP, HTTP/HTTPS, RADIUS, TACACS+, LDAP/AD, RSA SecurID, 802.1x RADIUS, SSH, RJ-45, 17 x 8.86 x 1.69" (433 x 225 x 43 mm), 7.72 lbs (3.5 kg)

Long summary description Vertiv Avocent Cyclades ACS5032 RJ-45:

Vertiv Avocent Cyclades ACS5032. Management protocols: SNMP, HTTP/HTTPS. Authentication method: RADIUS, TACACS+, LDAP/AD, RSA SecurID, Security algorithms: 802.1x RADIUS, SSH. Console port: RJ-45. Dimensions (WxDxH): 17 x 8.86 x 1.69" (433 x 225 x 43 mm), Weight: 7.72 lbs (3.5 kg). AC input voltage: 100-240 V, Power consumption (typical): 36 W, Input current: 0.3 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.