Vertiv logo

Vertiv SwitchView MP KVM switch

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31003
Info modified on:
04 Apr 2019, 04:12:14
Short summary description Vertiv SwitchView MP KVM switch:

Vertiv SwitchView MP KVM Switch, 1600 x 1200 pixels

Long summary description Vertiv SwitchView MP KVM switch:

Vertiv SwitchView MP KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Weight: 14.1 oz (400 g). Power supply type: 100~240VAC, Dimensions (WxDxH): 8.09 x 11 x 1.69" (205.6 x 279.4 x 43 mm), Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950, IEC 950, FCC part 15B, EN55022, EN50082

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.