Verbatim logo

Verbatim MediaShare Wireless Black 0 GB Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123405
Info modified on:
14 Mar 2024, 19:51:30
Short summary description Verbatim MediaShare Wireless Black 0 GB Wi-Fi:

Verbatim MediaShare Wireless, Black, SD, SDHC, SDXC, 64 GB, 802.11b, 802.11g, Wi-Fi 4 (802.11n), WPA-PSK, WPA2-PSK, 3.11" (79 mm)

Long summary description Verbatim MediaShare Wireless Black 0 GB Wi-Fi:

Verbatim MediaShare Wireless. Product color: Black. Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Security algorithms: WPA-PSK, WPA2-PSK. Width: 3.11" (79 mm), Depth: 0.551" (14 mm), Height: 4.41" (112 mm). Package type: Box

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.