Verbatim 52444, Recessed lighting spot, LED, 3000 K, 800 lm, 220-240 V, White
Verbatim 52444. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Bulb type: LED, Color temperature (max): 3000 K, Luminous flux: 800 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: White