Verbatim logo

Verbatim iStore 'n' Go USB flash drive 32 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68585
Info modified on:
14 Mar 2024, 18:51:13
Guarantee:
Limited Lifetime
Long product name Verbatim iStore 'n' Go USB flash drive 32 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Gray:

iStore 'n' Go, Lightning/USB 3.0, 32GB

Verbatim iStore 'n' Go USB flash drive 32 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Gray:

Expand the capacity of your Apple iPhone, iPod and iPad with the Verbatim iStore 'n' Go Lightning / USB 3.0 Drive.

The Verbatim iStore 'n' Go Lightning / USB 3.0 Drive allows you to free up your mobile memory, providing external storage for your Apple device. Easily store and transfer files between your device and a PC equipped with a USB port via the Lighting / USB 3.0 cable. Perfect for accessing, backing up and sharing your files when you're not connected to the internet.*

*Internet connection required for App download. Free App available from the App Store.

Short summary description Verbatim iStore 'n' Go USB flash drive 32 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Gray:

Verbatim iStore 'n' Go, 32 GB, USB Type-A / Lightning, 3.2 Gen 1 (3.1 Gen 1), Cap, Gray

Long summary description Verbatim iStore 'n' Go USB flash drive 32 GB USB Type-A / Lightning 3.2 Gen 1 (3.1 Gen 1) Gray:

Verbatim iStore 'n' Go. Capacity: 32 GB, Device interface: USB Type-A / Lightning, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap, Product color: Gray

Specs
Similar products
Distributors
Service
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.