location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB USB 2.0 Portable HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47630
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 2.5" 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Silver
Guarantee: 2 years
Long product name Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver :
The short editorial description of Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver

2.5'' Portable Hard Drive USB 2.0 500GB
More>>>
Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver:
The official marketing text of Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver as supplied by the manufacturer

Our palm sized USB 2.0 portable hard drive is light weight making it easy to carry with you. Weighing only 150 grams it packs portability and capacity in one!

Store and carry your digital and day to day working files on this truly mobile drive. Its stylish smooth design sits neatly on the modern desk top as the perfect accompaniment to your laptop.

The Verbatim portable hard drive is USB 2.0 bus powered (1 x USB 2.0 interface) and requires no external power for operation; simply plug ‘n’ play.

For added security Nero BACKITUP 4 Essentials software is provided to help back up your laptop or PC's hard drive. Features included synchronisation and full backup.

Short summary description Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver:
This short summary of the Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 500GB USB 2.0 Portable HDD, 500 GB, 2.5", 2.0, 5400 RPM, Silver

Long summary description Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver:
This is an auto-generated long summary of Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver based on the first three specs of the first five spec groups.

Verbatim 500GB USB 2.0 Portable HDD. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product color: Silver

Hard drive
HDD size *
2.5"
HDD capacity *
500 GB
HDD speed *
5400 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
Features
Product color *
Silver
Plug and Play
Yes
Power
Bus powered *
USB
Weight & dimensions
Weight *
5.78 oz (164 g)
Packaging data
Bundled software
Nero BACKITUP 4 Essentials
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
Interface type
USB 2.0/1.1
Internal
No
Mac compatibility
Yes
Compatible operating systems
Win 2000/XP/Vista Mac 9.x / 10.1 +
Dimensions (WxDxH)
5.31 x 3.35 x 0.984" (135 x 85 x 25 mm)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:42:35
Uk has collected 15 expert reviews for Verbatim 500GB USB 2.0 Portable HDD external hard drive Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcauthority.com.au
Updated:
2012-01-27 01:42:32
Verbatim doesn't claim that its portable hard drive is designed to withstand trampling by elephants - that's more a job for the Freecom ToughDrive - but we were surprised at just how flimsy it feels. Squeeze the plastic casing and it bends and creaks a...
Bottom line Not this month’s cheapest, fastest or prettiest drive...
50%
techradar.com
Updated:
2012-01-27 01:42:33
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet At first glance, the Verbatim Portable Hard Drive appears bulky due to it being slightly larger than the competition, but it isnt heavier, and this extra size is due to the design, whic...
Good Excellent value, Good connections...
Bad Larger than the competition...
80%
gadgetspeak.com
Updated:
2012-01-27 01:42:33
As the size of software increases, so the capacity of hard drives grows to provide the necessary storage space and the price being asked for such devices tend to fall...
72%
pcadvisor.co.uk
Updated:
2012-01-27 01:42:34
The Verbatim Portable Hard Drive USB packs a huge 500GB hard disk inside its modest proportions, in this case supplied by Samsung. Four other version are available at 120, 160, 250 and 320GB unformatted capacities. Unlike Fujitsus offering, however...
Bottom line Its looks may appeal, but up close the Verbatim doesnt quite have the feel of quality wed like to see. Its also a little noisier than the Fujitsu, but its lower price may appeal. Andrew Harrison Lowest online price: ££59.43...
70%
expertreviews.co.uk
Updated:
2012-01-27 01:42:34
Verbatims latest portable USB hard disk has a capacity of 500GB. Its an impressive amount of storage, previously only available on desktop hard disks. Its chunkier than other portable disks weve seen, but it feels cheap. It performed well in our...
80%
macworld.co.uk
Updated:
2012-01-27 01:42:34
Verbatim’s drive is the lightest of the models we tested. Although the curved, scratch-resistant plastic finish isn’t particularly luxurious-looking, it’s pleasingly robust, and we preferred the Verbatim’s design to several others...
Good Light weight, fast copying time...
Bad Expensive, no LEDs Min specs: USB 2.0 (cable supplied); Nero BACKITUP 2 Essentials; 135mm x 85mm x 25mm; 150g...
60%
goodgearguide.com.au
Updated:
2012-01-27 01:42:34
A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly.
Good Robust, does the job...
Bad Nero software overwrites data by default, softwares encryption function not great The Final Word A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly.
Bottom line A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly.
60%
pcadvisor.co.uk
Updated:
2012-01-27 01:42:34
The Verbatim Portable Hard Drive is a lightweight USB 2.0 external storage device with a scratch-resistant plastic chassis. Although the curved silver plastic finish isn’t the most expensive looking design, we liked its looks and found the Verbatim...
Bottom line A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly. Rosemary Haworth Lowest online price: ££59.43...
60%
mymac.com
Updated:
2012-01-27 01:42:33
Verbatim Portable Hard DriveCompany: Verbatim It seems like every company that sells hard drives are coming out with “portable” hard drives. These drives are usually promoted as “pocket” drives, or drives that are easy to carry around. For the most pa...
70%
overclockershq.com
Updated:
2012-01-27 01:42:33
Here at Overclockershq.com we have reviewed many different HDD enclosures, but this is the first with the hard drive hard mounted into the enclosure. With the Verbatim 160GB USB Portable Hard Drive you can easily and quickly backup those important fil...
Good Sleek Profile, Streamlined setup, Makes for Easy Transport, Low Price, Good Quality...
Bad USB Cable Isnt Solidly Attached...
Bottom line So how well did the Verbatim 160GB USB Portable Hard Drive do? In the end I was surprised. In the past I sometimes found that some enclosures that came with their storage device hard mounted weren’t as good as enclosures where you had to buy a hard...
0%
ld2.ciol.com
Updated:
2012-01-27 01:42:34
These days, several manufacturers seem to be venturing into the portable hard drive segment and raising the bar. Recently, Verbatim's forayed into the segment and has launched their first ever portable hard drive. The drive comes in a unique exte...
Good Stylish, Performance...
Bad Frail casing...
90%
insidehw.com
Updated:
2012-01-27 01:42:34
For many years, Verbatim is one of the leading names in the data storage industry. They are mostly recognized by their high quality and remarkably designed products. This time, we got Verbatim 500GB Portable Hard Drive for testing. Yes, 500GB means tha...
0%
techworld.com
Updated:
2012-01-27 01:42:35
The Verbatim Portable Hard Drive is a lightweight USB 2.0 external storage device with a scratch-resistant plastic chassis.Although the curved silver plastic finish isn’t the most expensive looking design, we liked its looks and found the Verbatim Por...
Bottom line A solid, decent but uninspiring backup drive, the Verbatim Portable Hard Drive will make a good purchase for those who back up regularly...
0%
Brand Image Article code product Stock Price from
Verbatim 250GB USB 2.0 Portable HDD external hard drive Silver Verbatim 250GB USB 2.0 Portable HDD external hard drive Silver
(show image)
47628 250GB USB 2.0 Portable HDD 0.00
(excl. VAT)
0 (incl. VAT)
Verbatim 320GB USB2.0 external hard drive Silver Verbatim 320GB USB2.0 external hard drive Silver
(show image)
47629 320GB USB2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)