Verbatim logo

Verbatim 3.5'' HDD 750GB external hard drive 3.5" USB 2.0 Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54472
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Verbatim 3.5'' HDD 750GB external hard drive 3.5" USB 2.0 Black:

Verbatim 3.5'' HDD 750GB, 750 GB, 3.5", 2.0, Black

Long summary description Verbatim 3.5'' HDD 750GB external hard drive 3.5" USB 2.0 Black:

Verbatim 3.5'' HDD 750GB. HDD capacity: 750 GB, HDD size: 3.5". USB version: 2.0. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.