Verbatim logo

Verbatim 3.5'' External USB Hard Drive 500GB external hard drive 7200 RPM 3.5" Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84343
Info modified on:
04 Apr 2019, 08:17:47
Short summary description Verbatim 3.5'' External USB Hard Drive 500GB external hard drive 7200 RPM 3.5" Silver:

Verbatim 3.5'' External USB Hard Drive 500GB, 500 GB, 3.5", 7200 RPM, Silver

Long summary description Verbatim 3.5'' External USB Hard Drive 500GB external hard drive 7200 RPM 3.5" Silver:

Verbatim 3.5'' External USB Hard Drive 500GB. HDD capacity: 500 GB, HDD size: 3.5", HDD speed: 7200 RPM. Product color: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.