Verbatim logo

Verbatim DVD-R Lightscribe Colour V1.2 4.7 GB 5 pc(s)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28903
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Verbatim DVD-R Lightscribe Colour V1.2 4.7 GB 5 pc(s):

Verbatim DVD-R Lightscribe Colour V1.2, DVD-R, 120 mm, Slimcase, 5 pc(s), 4.7 GB

Long summary description Verbatim DVD-R Lightscribe Colour V1.2 4.7 GB 5 pc(s):

Verbatim DVD-R Lightscribe Colour V1.2. Native capacity: 4.7 GB, Type: DVD-R, Quantity per pack: 5 pc(s). LightScribe write speed: 16x. Package type: Slimcase. DVD write speed: 16x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.