location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4Z527A6 interface cards/adapter RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Z527A6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Z527A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188625941 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2024 03:44:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 4Z527A6 interface cards/adapter RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB Type-C
  • - Output interface: RJ-45
  • - Black
Guarantee: HP standard one-year limited warranty.
Long product name HP 4Z527A6 interface cards/adapter RJ-45 :
The short editorial description of HP 4Z527A6 interface cards/adapter RJ-45

USB-C to RJ45 Adapter G2
More>>>
HP 4Z527A6 interface cards/adapter RJ-45:
The official marketing text of HP 4Z527A6 interface cards/adapter RJ-45 as supplied by the manufacturer

Ethernet made easy
Connect your USB-C device to the Ethernet with this easyto-carry, plug-and-play Ethernet adapter. Get the fast Internet speed of a wired Ethernet connection for fast and reliable streaming and downloads.

High speed support
Supports up to Gigabit Ethernet data rates, so you can stream and work with ease.

Enables network manageability
Help IT secure and remotely manage yourlaptop fleet with advanced network manageability features through a wired internet connection enabled by this adapter.

Perfectly portable
The lightweight design is easy to carry, for wherever you have access to the Ethernet.

Peace-of-mind coverage
Rest easy with an HP standard one-year limited warranty.

Short summary description HP 4Z527A6 interface cards/adapter RJ-45:
This short summary of the HP 4Z527A6 interface cards/adapter RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4Z527A6, USB Type-C, RJ-45, Black, 7.09" (180 mm), 0.811" (20.6 mm), 0.65" (16.5 mm)

Long summary description HP 4Z527A6 interface cards/adapter RJ-45:
This is an auto-generated long summary of HP 4Z527A6 interface cards/adapter RJ-45 based on the first three specs of the first five spec groups.

HP 4Z527A6. Host interface: USB Type-C, Output interface: RJ-45. Product color: Black. Width: 7.09" (180 mm), Depth: 0.811" (20.6 mm), Height: 0.65" (16.5 mm). Quantity per pack: 1 pc(s)

Ports & interfaces
Host interface *
USB Type-C
Output interface *
RJ-45
Design
Internal *
No
Product color
Black
Features
Plug and Play
Yes
Weight & dimensions
Width
7.09" (180 mm)
Depth
0.811" (20.6 mm)
Height
0.65" (16.5 mm)
Weight
0.705 oz (20 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)