location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 15.6 inch G9 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9E931AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961482119 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 01:44:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5625U (up to 4.3 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Pro
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Guarantee: HP Services offers 1-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc .
Long product name HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM :
The short editorial description of HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM

255 15.6 inch G9 Notebook PC, 15.6", Windows 11 Pro, AMD Ryzen™ 5, 8GB RAM, 256GB SSD, FHD
More>>>
HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM:
The official marketing text of HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM as supplied by the manufacturer

Powered for business
The HP 255 G9 Laptop provides essential business-ready features in a thin and light design that’s easy to take everywhere you go. The 15.6-inch diagonal display with big screen-to-body ratio[5], robust AMD Ryzen™ processor[2], fast memory, and storage is powered for productivity, while the included ports connect your peripherals—all at a price you can value.

Short summary description HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM:
This short summary of the HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP 255 15.6 inch G9 Notebook PC, AMD Ryzen™ 5, 15.6", 1920 x 1080 pixels, 8 GB, DDR4-SDRAM

Long summary description HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP 255 15.6 inch G9 Notebook PC. Processor family: AMD Ryzen™ 5, Processor model: 5625U. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM

Nice and light

The HP 255 Laptop keeps up with mobile workstyles with a thin and light design and big screen-to-body ratio.[5]

Built for work and ready for fun

Complete projects with a robust AMD Ryzen™ processor[2], fast memory, SD card reader, and storage.

Be seen and heard with clarity

Effectively collaborate with an integrated camera and AI-based noise reduction with dual-array mics.

Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Help secure critical data

The Trusted Platform Module (TPM) embedded security chip provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.

Be your best virtual self

Sometimes in life, only a face-to-face conversation will do. Thanks to the HP HD camera with wide dynamic range (WDR), you always come off looking your best during virtual conferences in bright and low light conditions.

Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 255 15.6 inch G9 Notebook PC AMD Ryzen™ 5 5625U 15.6" Full HD 8 GB DDR4-SDRAM:
Disclaimer

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[5] Device features 81% screen-to-body ratio. Percent of active plus non-active viewing area to active viewing area plus border. Measured with lid vertical to the desk.
Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
This computer is preinstalled with Windows 11 Home Single Language.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) is reserved for system recovery software.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
The term "10/100/1000" or "Gigabit" Ethernet indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
HD content required to view HD images.
Backlit keyboard is an optional feature.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
Sold separately or as an optional feature.
HP Support Assistant requires Windows and Internet access.
Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
30-day McAfee® LiveSafe™ trial included. Internet access required and not included. Subscription required after expiration. See www.McAfee.com for more details.
HP Fingerprint sensor is an optional feature that must be configured at purchase.
For new batteries, actual battery Watt-hours (Wh) may differ from the design capacity and may have a full charge capacity that differs by up to 10, which is typical for lithium-ion batteries. Battery capacity naturally decreases over time and with use, depending on several factors such as battery health management settings, shelf life, temperature, environment, loaded apps, features, system configuration, and power settings.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Plastic cushions are made from >90% recycled plastic.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Depending on the version available for your device and the setting you select, HP Battery Health Manager (BHM) will use a proprietary set of algorithms to optimize battery health during the life of the battery. New Commercial Notebooks come equipped with BHM set to “Let HP Manage My Battery Health” as the default. This setting will reduce charge capacity over time to optimize battery health and mitigate factors that can accelerate battery degradation. As a result of this reduction, battery runtime will decrease over time as available charge capacity is reduced. HP may, at any time, update HP Battery Health Manger to improve available settings, functionality, and performance. Refurbished products may have customized default settings to optimize user experience. For additional information on updating or modifying HP Battery Health Manager settings, please go to HP.COM/SUPPORT/BATTERY .