location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6940 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6940
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6940
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6940 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - KE Link app – allows you instant link transmitters and receivers, and perform real-time port and profile switching on an iPad
  • - Boundless Switching – simply move the mouse cursor across screen boundaries to switch between different receivers (Rx)
  • - Remotely access computers on your KVM installation via intranet
  • - Dual console operation – control your system from both the transmitter and receiver USB keyboard, monitor, and mouse consoles
  • - RS-232 serial ports – allows you to connect to a serial terminal for configuration, and serial devices such as touchscreens and barcode scanners
  • - Superior video quality – up to 1920 x 1200 @ 60 Hz; 24-bit color depth
  • - Supports standard VGA resolutions from 640x480 to 1920x1200 at 60Hz
  • - OSD (On Screen Display) on the Receiver configures both units
  • - Remote login security
  • - DVI digital and analog monitor support
  • - Built-in 8KV/15KV ESD protection and 2KV surge protection
  • - Supports stereo speakers and stereo microphone
  • - Auto-MDIX - automatically detects cable type
  • - Supports widescreen formats
  • - Support High-Quality Video streaming
  • - High speed USB Storage Transmission support
  • - Hot pluggable
  • - Rack Mountable
  • - Upgradeable firmware
  • - An industrial-grade power adapter included – supports operating temperature of 0°C - 50°C to ensure durability and adaptability under harsh environmental conditions
  • - Recommended Network Switches:
  • - Below are the network switches that have passed ATEN's stress tests using the KE Series extenders. Our tests streamed content over a network with a resolution of 1920 x 1200 @60Hz (KE69 Series) and 3840 x 2160 @30Hz (KE89 Series), 24bit color depth at 60 frames per second.
  • - • Cisco Catalyst 2960X / Catalyst 2960XR / Catalyst 3750
  • - • HP Procurve 2920
  • - • H3C S5120
  • - • Huawei S5700
  • - • DLink DGS-1510
  • - Please refer to the FAQ link below on how to select network switches and network switch information collected by ATEN Customer Service Division, where the collected information includes customer's feedback from their actual experience in using and installing the product(s).
  • - https://eservice.aten.com/eServiceCx/Common/FAQ/view.do?id=6276
Long product name ATEN KE6940 not categorized :
The short editorial description of ATEN KE6940 not categorized

USB DVI-I Dual Display KVM Over IP Extender
More>>>
ATEN KE6940 not categorized:
The official marketing text of ATEN KE6940 not categorized as supplied by the manufacturer

ATEN is well known for delivering innovative technologies that drive connectivity and access management solutions. As such, we introduce the new Altusen™KE6940 DVI KVM Over IP Extender that brings together a unique blend of features and new technologies that offer the ultimate solution for extending computers to consoles on or off your IT infrastructure.

Utilizing expertise in Over IP KVM solutions, the KE6940 series is an IP based DVI KVM Extender that allows access to a computer system from a remote USB console (USB keyboard, USB mouse, DVI monitor) anywhere over an intranet. The KE6940 Dual View Extender supports two DVI displays at each end, allowing the video output to display on two monitors.

The DVI KVM Over IP Extender consists of a Transmitter unit that connects to the computer and a Receiver unit that provides console access from a separate location. The computer is accessed from the remote console over a standard TCP/IP network via Cat 5e cable that allows point-to-point, point-to-multipoint, and multipoint-to-multipoint administration. This is perfect for use in any type of installation where you need to place the console where it is convenient, but you want the computer to reside in a secure location - away from the keyboard, mouse and display in use. As a Matrix Extender it can connect single/multiple: computers-to-consoles in several ways: one-to-one (Extender mode), one-to-many (Splitter mode), many-to-one (Switch mode), or many-to-many (Matrix mode).

The Matrix Manager® software provides advanced features for username/password authentication, autodetection of all KE6940 devices on the same subnet and define connections that can be switched and shared. New security features also provide extra protection, supporting AES-128bits encryption for secured data transmission, while RADIUS, LDAP, AD or remote user authentication provides added layer of connection security. With an OSD, RS-232 support, and Auto MDIX, the KE6940 is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

Short summary description ATEN KE6940 not categorized:
This short summary of the ATEN KE6940 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6940

Long summary description ATEN KE6940 not categorized:
This is an auto-generated long summary of ATEN KE6940 not categorized based on the first three specs of the first five spec groups.

ATEN KE6940

Brand Image Article code product Stock Price from
ATEN KL3116 not categorized ATEN KL3116 not categorized
(show image)
KL3116 KL3116 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5716 not categorized ATEN CL5716 not categorized
(show image)
CL5716 CL5716 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)