ATEN logo

ATEN ES0152 network switch Managed Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51523
Info modified on:
16 Jan 2024, 10:49:04
End of life date:
01 Aug 2021
Bullet Points ATEN ES0152 network switch Managed Gigabit Ethernet (10/100/1000) Black:
  • - Auto detects KE/VE89 series devices
  • - Plug-and-play without additional settings
  • - Supports IGMP Snooping Fast Leave
  • - Supports Flow Control
  • - Supports IGMP v1/v2/v3 Snooping and IGMP v1/v2 Querier
  • - Supports 48 Gigabit Ethernet ports and 4 SFP+ uplink ports (10Gbps)
  • - High-performance Gigabit Ethernet L2 access switch with 176 Gbps switching capacity - significantly improve the responsiveness of applications and file transfer times
  • - Built in Device Management System (DMS) to provide an overview of all connected KE/VE89 devices for management
  • - Supports IEEE 802.1w Rapid Spanning Tree Protocol – ensuring a faster recovery from failed links and enhancing overall network stability and reliability
  • - Comprehensive QoS – allowing the marking, classification, and scheduling of up to four traffic types across the network
  • - Enhanced Security - Port Security limits the total number of devices using a switch port and protects against MAC flooding attacks
  • - IPv4/IPv6 Management
Guarantee:
3 YEAR WARRANTY
Long product name ATEN ES0152 network switch Managed Gigabit Ethernet (10/100/1000) Black:

52-Port GbE Managed Switch

ATEN ES0152 network switch Managed Gigabit Ethernet (10/100/1000) Black:

The ES0152 is a feature-rich managed switch for ATEN KE series KVM over IP extenders and VE89 series Video over IP extenders. Ideal for installation in combination with the KE / VE89 series products, the ES0152 helps users build their OT infrastructure with the KE series by eliminating the hassles of complicated setup.

Deploying the ES0152 is fast and easy. With everything plug and play, there is no need to install software or configure devices. Simply connect the KE / VE89 transmitters and receivers to the ES0152 using Cat 5e/6 cables and all KE / VE89 series devices on the same LAN will automatically be detected.

The ES0152 network switch provides a 52-port, high-performance configuration, a complete array of L2 features and advanced functionalities including Layer 3 static route, DHCP server, IPv6 support and LLDP, delivering a versatile solution for improving network performance.

The ES0152 offers a combination of SFP+ (fiber) and RJ45 (copper) ports for servicing a range of network needs. It delivers 4 (1G/10G) SFP+ and 48 (10M/100M/1G) RJ45 ports.

The ES0152 comes with embedded DMS functions to facilitate device management anytime and anywhere. Its intuitive, user-friendly interface enables IT administrators to set up and manage their networks and all the connected KE / VE89 devices effortlessly. It also has comprehensive security features such as IP source guard and ACL to guard your network from unauthorized access.

With a full range of functions to help with optimizing network efficiency, manageability and reliability for their network environment, the ES0152 is an ideal network switch solution for SMBs and enterprises, and even more so for those that have chosen to adopt ATEN KE series KVM over IP extenders or VE89 series Video over IP extenders into their OT infrastructure.

Short summary description ATEN ES0152 network switch Managed Gigabit Ethernet (10/100/1000) Black:

ATEN ES0152, Managed, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description ATEN ES0152 network switch Managed Gigabit Ethernet (10/100/1000) Black:

ATEN ES0152. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Switching capacity: 176 Gbit/s. Rack mounting

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.