location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bostitch Premium Standard Staples pack 5000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bostitch Check ‘Bostitch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Standard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0842048019015 show
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Bostitch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bostitch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 11:02:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bostitch Premium Standard Staples pack 5000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chisel point staples for use in any standard stapler
  • - Superior quality high carbon steel wire reduces buckling and jamming
  • - 1/4" (6mm) leg length staples up to 28 sheets
  • - Quantity: 5,000 staples per box
Long product name Bostitch Premium Standard Staples pack 5000 staples :
The short editorial description of Bostitch Premium Standard Staples pack 5000 staples

Premium Standard Staples, 5,000 Pack (1901)
More>>>
Short summary description Bostitch Premium Standard Staples pack 5000 staples:
This short summary of the Bostitch Premium Standard Staples pack 5000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Bostitch Premium Standard, Staples pack, 0.236" (6 mm), 5000 staples, Carbon steel, Steel, 28 sheets

Long summary description Bostitch Premium Standard Staples pack 5000 staples:
This is an auto-generated long summary of Bostitch Premium Standard Staples pack 5000 staples based on the first three specs of the first five spec groups.

Bostitch Premium Standard. Type: Staples pack, Staple leg length: 0.236" (6 mm), Capacity: 5000 staples