location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PA 1901 rack accessory Front panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Front Panel with brush PHASAK Rack 19" 1U - PA 1901
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA 1901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922008841
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 17:26:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PA 1901 rack accessory Front panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cable Management with Brush: The integrated cable management guide features a brush that helps keep the cables in place, preventing tangles and ensuring efficient cable management
  • - 1U Height: Designed to occupy only 1U of space in a 19" rack, allowing for compact and efficient cable organization
  • - Available in Black: Available in a sleek black color, suitable for various environments and providing a professional appearance
  • - Easy Installation: Easily installed in standard 19" racks, providing a practical solution for cable management
  • - Efficient Organization: Helps keep cables tidy and organized, enhancing the appearance and facilitating maintenance of systems and networks
  • - Reference PA 1901: This front panel comes with the reference PA 1901, ensuring its quality and compliance with industry standards
Guarantee: 3 years
Long product name Phasak PA 1901 rack accessory Front panel :
The short editorial description of Phasak PA 1901 rack accessory Front panel

Front Panel with Cover PHASAK Rack 19" 1U - PA 1901
More>>>
Short summary description Phasak PA 1901 rack accessory Front panel:
This short summary of the Phasak PA 1901 rack accessory Front panel data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PA 1901, Front panel, Black, 1 pc(s)

Long summary description Phasak PA 1901 rack accessory Front panel:
This is an auto-generated long summary of Phasak PA 1901 rack accessory Front panel based on the first three specs of the first five spec groups.

Phasak PA 1901. Type: Front panel, Product color: Black. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Phasak

Phasak SD 3018 rack accessory Keystone panel
(show image)
SD 3018 Keystone Dual Conector UTP PHASAK RJ45 - SD 3018 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PA 5095 rack accessory Front panel
(show image)
PA 5095 Front Panel with Cover PHASAK Rack 19" 1U - PA 5095 0.00
(excl. VAT)
0 (incl. VAT)