location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW320M mouse Gaming Ambidextrous USB Type-A Optical 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW320M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW320M-DEAM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635469 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware AW320M mouse Gaming Ambidextrous USB Type-A Optical 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 3200 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable
More>>>
Short summary description Alienware AW320M mouse Gaming Ambidextrous USB Type-A Optical 3200 DPI:
This short summary of the Alienware AW320M mouse Gaming Ambidextrous USB Type-A Optical 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW320M, Ambidextrous, Optical, USB Type-A, 3200 DPI, Black

Long summary description Alienware AW320M mouse Gaming Ambidextrous USB Type-A Optical 3200 DPI:
This is an auto-generated long summary of Alienware AW320M mouse Gaming Ambidextrous USB Type-A Optical 3200 DPI based on the first three specs of the first five spec groups.

Alienware AW320M. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3200 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product color: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
3200 DPI
Scroll type *
Wheel
Buttons quantity *
6
Design
Form factor *
Ambidextrous
Product color *
Black
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
System requirements
Mobile operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
2.46" (62.5 mm)
Depth
4.92" (125 mm)
Height
1.52" (38.5 mm)
Weight
2.82 oz (80 g)
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)