location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW2524HF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GAME-AW2524HF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821374 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:29:26
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.2 for Windows User’s Guide (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW2524HF Monitor Outline Dimension (40.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW2524HF Monitor Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware AW2524HF Monitor User's Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 62.2cm (24.5") Full HD 1920 x 1080 W-LED IPS
  • - 0.5ms, 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black

62.2cm (24.5") Full HD 1920 x 1080 W-LED IPS, 16:9, 400cd/m², 1.07B, 0.5ms, 178°/178°, 1000:1
More>>>
Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

ALIENWARE 500HZ GAMING MONITOR - AW2524HF
Experience incredible motion clarity and responsiveness with the 24.5-inch IPS monitor featuring a 500Hz refresh rate and AMD FreeSync™ Premium.

Short summary description Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW2524HF, 24.5", 1920 x 1080 pixels, Full HD, LCD, 0.5 ms, Black

Long summary description Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Alienware AW2524HF. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

LIGHTNING-FAST REFRESH RATE
LIGHTNING-FAST REFRESH RATE

Launch into lightspeed gameplay with a 500Hz refresh rate that keeps up with even the most intense gaming experiences, so you never miss a thing.

HIGHLY RESPONSIVE
HIGHLY RESPONSIVE

A 0.5ms response time ensures smooth gameplay with reduced blurring and ghosting for crystal-clear graphics.

TEAR-FREE ACTION
TEAR-FREE ACTION

With the latest AMD FreeSync™ Premium and VESA Adaptive Sync certification, you'll have a more fluid, stutter-free and tear-free gaming experience.

AN ADVANTAGE FROM EVERY ANGLE
AN ADVANTAGE FROM EVERY ANGLE

Fast IPS technology delivers consistent colors without washout no matter how you position your monitor.

VISUALS FOR IMPACT
VISUALS FOR IMPACT

View your game world with more lifelike visuals and brilliant hues thanks to 99% sRGB color coverage.

For more comfortable and longer gameplay, the always-on TÜV-certified ComfortView Plus Low Blue Light hardware solution reduces eye strain while maintaining radiant color.

PRO-GAMER DESIGN

The esports-inspired Legend 2.0 design includes an adjustable stand, a hexagonal base and a retractable headset hanger so you can play your way.

HEADSET HANGER
HEADSET HANGER

Keep your desk tidy with a built-in retractable headset hanger.

HEXAGONAL BASE
HEXAGONAL BASE

Gain more space with the hexagonal base for flexible mouse and keyboard placement.

ADJUSTABLE STAND
ADJUSTABLE STAND

Maximize comfort when gaming with a fully-adjustable stand.

ENHANCED GAMING CUSTOMIZATION

Level up your play with built-in tools like Dark Stabilizer, Console Mode, Frame Rate Counter and Timer. For those looking to enhance their in-game experience, four unique overlays provide improved visibility.

Night Vision
Night Vision

Improves contrast and clarity during dark game scenes for enhanced visibility.­ ­

Clear Vision
Clear Vision

Enhances details and clarity in daytime game scenes.

Chroma Vision
Chroma Vision

Dynamically applies a heat map to any game environment to help differentiate game objects from the background.­

Crosshair
Crosshair

"Always Visible" in game and helps assist in aiming for those tougher fights.

Premium Panel Guarantee
Premium Panel Guarantee

The Dell Premium Panel Exchange allows a free panel replacement during the Limited Hardware Warranty period, even if only one bright pixel is found.

RELIABLE AND RESPONSIBLE
RELIABLE AND RESPONSIBLE

Designed with the environment in mind, the Alienware 500Hz Gaming Monitor aims to reduce the manufacturing impact on the environment and is made with up to 33.8% post-recycled plastics . Additionally, the monitor ships in boxes made with 100% renewable content that is also recyclable.

Display
Display diagonal *
24.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
0.5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
500 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.07 billion colors
Response time (fast)
3 ms
Pixel pitch
0.0111 x 0.0111" (0.283 x 0.283 mm)
Pixel density
90 ppi
Horizontal scan range
30 - 510 kHz
Vertical scan range
48 - 500 Hz
Viewable size, horizontal
21.4" (54.4 cm)
Viewable size, vertical
11.9" (30.3 cm)
Viewable size diagonal
24.5" (62.2 cm)
Display diagonal (metric)
24.5" (62.2 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Haze rate
25%
Surface hardness
3H
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Low Blue Light technology
Yes
Smart modes
Sports
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Black
Color name
Dark Side of the Moon
Front bezel color
Black
Feet color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
Microphone in
No
PC Audio in
No
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
19 kWh
Energy consumption (HDR) per 1000 hours *
31 kWh
Power consumption (typical) *
18.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
74 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1599210
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Power adapter included
Yes
Handheld remote control
No
Stylus included
No
DisplayPort cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
21.9" (555.1 mm)
Depth (with stand)
9.59" (243.7 mm)
Height (with stand)
19.7" (500.5 mm)
Weight (with stand)
12.4 lbs (5.64 kg)
Width (without stand)
21.9" (555.1 mm)
Depth (without stand)
3.31" (84 mm)
Height (without stand)
12.9" (328.9 mm)
Weight (without stand)
8.05 lbs (3.65 kg)
Bezel width (side)
0.224" (5.7 mm)
Bezel width (top)
0.224" (5.7 mm)
Bezel width (bottom)
0.811" (2.06 cm)
Packaging data
Package weight
20.1 lbs (9.1 kg)
Sustainability
Sustainability compliance
Yes
Doesn't contain
PVC/BFR
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer Alienware AW2524HF computer monitor 24.5" 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration